EPCOS AG Choke, Common Mode, 2X27Mh, 1.0A; Inductance Epcos B82723J2102N001

Description
CHOKE, COMMON MODE, 2X27MH, 1.0A; Inductance:27mH; Rated Current:1A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes
Description
CHOKE, COMMON MODE, 2X27MH, 1.0A; Inductance:27mH; Rated Current:1A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Choke, Common Mode, 2X27mH, 1.0A from EPCOS is designed for suppression of common-mode interferences in various applications, including switch-mode power supplies and electronic ballasts. It features a rated inductance of 27mH and a maximum rated current of 1A. The choke is constructed with a ferrite core and is housed in a plastic case, both compliant with UL 94 V-0 standards. It is suitable for wave soldering and has a low stray inductance of approximately 1%, which enhances its effectiveness in interference suppression. The product complies with EN 60938-2 and UL 1283 standards, ensuring reliability and safety in electrical applications. Additionally, it is RoHS-compatible, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Choke, Common Mode, 2X27mH, 1.0A from EPCOS is designed for suppression of common-mode interferences in various applications, including switch-mode power supplies and electronic ballasts. It features a rated inductance of 27mH and a maximum rated current of 1A. The choke is constructed with a ferrite core and is housed in a plastic case, both compliant with UL 94 V-0 standards. It is suitable for wave soldering and has a low stray inductance of approximately 1%, which enhances its effectiveness in interference suppression. The product complies with EN 60938-2 and UL 1283 standards, ensuring reliability and safety in electrical applications. Additionally, it is RoHS-compatible, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 2X27Mh, 1.0A; Inductance Epcos - 23M5364 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 2X27Mh, 1.0A; Inductance Epcos
23M5364
Choke, Common Mode, 2X27Mh, 1.0A; Inductance Epcos 23M5364
CHOKE, COMMON MODE, 2X27MH, 1.0A; Inductance:27mH; Rated Current:1A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes

CHOKE, COMMON MODE, 2X27MH, 1.0A; Inductance:27mH; Rated Current:1A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:1A; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M5364
Product Name Choke, Common Mode, 2X27Mh, 1.0A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - CCM2311-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details