EPCOS AG Power Line Choke, 27Mh, 500Ma, 30%; Inductance Epcos B82722A2501N001

Description
POWER LINE CHOKE, 27MH, 500MA, 30%; Inductance:27mH; DC Current Rating:500mA; Product Range:B82722A Series; Case Dimensions:22.7mm x 22.3mm x 13.3mm RoHS Compliant: Yes
Datasheet
Description
POWER LINE CHOKE, 27MH, 500MA, 30%; Inductance:27mH; DC Current Rating:500mA; Product Range:B82722A Series; Case Dimensions:22.7mm x 22.3mm x 13.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Choke, 27Mh, 500Ma, 30%; Inductance Epcos - 06J1241 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Choke, 27Mh, 500Ma, 30%; Inductance Epcos
06J1241
Power Line Choke, 27Mh, 500Ma, 30%; Inductance Epcos 06J1241
POWER LINE CHOKE, 27MH, 500MA, 30%; Inductance:27mH; DC Current Rating:500mA; Product Range:B82722A Series; Case Dimensions:22.7mm x 22.3mm x 13.3mm RoHS Compliant: Yes

POWER LINE CHOKE, 27MH, 500MA, 30%; Inductance:27mH; DC Current Rating:500mA; Product Range:B82722A Series; Case Dimensions:22.7mm x 22.3mm x 13.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06J1241
Product Name Power Line Choke, 27Mh, 500Ma, 30%; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2060 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 568-10599-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details