EPCOS AG Filter, Common Mode Choke, 2.2Mh, 2A; Inductance Epcos B82722A2202N001

Description
FILTER, COMMON MODE CHOKE, 2.2MH, 2A; Inductance:2.2mH; Rated Current:2A; Product Range:B82722A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 2.2MH, 2A; Inductance:2.2mH; Rated Current:2A; Product Range:B82722A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 2.2Mh, 2A; Inductance Epcos - 04M8486 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 2.2Mh, 2A; Inductance Epcos
04M8486
Filter, Common Mode Choke, 2.2Mh, 2A; Inductance Epcos 04M8486
FILTER, COMMON MODE CHOKE, 2.2MH, 2A; Inductance:2.2mH; Rated Current:2A; Product Range:B82722A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 2.2MH, 2A; Inductance:2.2mH; Rated Current:2A; Product Range:B82722A Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; RoHS Compliant: Yes

Supplier's Site Datasheet
Choke, 4.2Mh, 2A, 30%; Inductance Epcos - 06J1236 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4.2Mh, 2A, 30%; Inductance Epcos
06J1236
Choke, 4.2Mh, 2A, 30%; Inductance Epcos 06J1236
CHOKE, 4.2MH, 2A, 30%; Inductance:2.2mH; Rated Current:2A; Product Range:B82722A Series; Case Dimensions:22.7mm x 22.3mm x 13.3mm; Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.13ohm RoHS Compliant: Yes

CHOKE, 4.2MH, 2A, 30%; Inductance:2.2mH; Rated Current:2A; Product Range:B82722A Series; Case Dimensions:22.7mm x 22.3mm x 13.3mm; Core Material:Ferrite; DC Current Max:2A; DC Current Rating:2A; DC Resistance Max:0.13ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 04M8486
Product Name Filter, Common Mode Choke, 2.2Mh, 2A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Common Mode Choke, 8.2Mh, 10A, 1-Phase; Dc Current Rating Schurter - 53AJ8395 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 10 amps
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details