EPCOS AG Power Line Choke, 27Mh, 400Ma, 30%; Inductance Epcos B82721A2401N021

Description
POWER LINE CHOKE, 27MH, 400MA, 30%; Inductance:27mH; DC Current Rating:400mA; Product Range:B82721A Series; Case Dimensions:17.9mm x 17.3mm x 12.6mm RoHS Compliant: Yes
Datasheet
Description
POWER LINE CHOKE, 27MH, 400MA, 30%; Inductance:27mH; DC Current Rating:400mA; Product Range:B82721A Series; Case Dimensions:17.9mm x 17.3mm x 12.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Choke, 27Mh, 400Ma, 30%; Inductance Epcos - 06J1205 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Choke, 27Mh, 400Ma, 30%; Inductance Epcos
06J1205
Power Line Choke, 27Mh, 400Ma, 30%; Inductance Epcos 06J1205
POWER LINE CHOKE, 27MH, 400MA, 30%; Inductance:27mH; DC Current Rating:400mA; Product Range:B82721A Series; Case Dimensions:17.9mm x 17.3mm x 12.6mm RoHS Compliant: Yes

POWER LINE CHOKE, 27MH, 400MA, 30%; Inductance:27mH; DC Current Rating:400mA; Product Range:B82721A Series; Case Dimensions:17.9mm x 17.3mm x 12.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 06J1205
Product Name Power Line Choke, 27Mh, 400Ma, 30%; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-15 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line Filter Modules - 486-3-103-712-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers