TDK Corporation Common Mode Chokes - B82720H15A35 B82720H15A35

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027865-B82720H15A35 Length: 13.0048 mm Height: 13.9954 mm Number of Lines: 2 Width: 9.4996 mm Categories: Common Mode Chokes DC Resistance (DCR): 3.3 Ω Alternative Parts (Cross-Reference): EXC-14CT900U; EXC-14CS900U; EXC-24CH900U; DLP31SN221ML2L; DLP11SN201HL2L; DLP31SN551ML2LB82720 -H15-A35; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V Max Current Rating: 200 mA
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027865-B82720H15A35 Length: 13.0048 mm Height: 13.9954 mm Number of Lines: 2 Width: 9.4996 mm Categories: Common Mode Chokes DC Resistance (DCR): 3.3 Ω Alternative Parts (Cross-Reference): EXC-14CT900U; EXC-14CS900U; EXC-24CH900U; DLP31SN221ML2L; DLP11SN201HL2L; DLP31SN551ML2LB82720 -H15-A35; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V Max Current Rating: 200 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82720H15A35 - 1027865-B82720H15A35 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82720H15A35
1027865-B82720H15A35
Common Mode Chokes - B82720H15A35 1027865-B82720H15A35
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027865-B82720H15A35 Length: 13.0048 mm Height: 13.9954 mm Number of Lines: 2 Width: 9.4996 mm Categories: Common Mode Chokes DC Resistance (DCR): 3.3 Ω Alternative Parts (Cross-Reference): EXC-14CT900U; EXC-14CS900U; EXC-24CH900U; DLP31SN221ML2L; DLP11SN201HL2L; DLP31SN551ML2LB82720 -H15-A35; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 42 V Voltage Rating (DC): 80 V Max Current Rating: 200 mA

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027865-B82720H15A35
Length: 13.0048 mm
Height: 13.9954 mm
Number of Lines: 2
Width: 9.4996 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 3.3 Ω
Alternative Parts (Cross-Reference): EXC-14CT900U; EXC-14CS900U; EXC-24CH900U; DLP31SN221ML2L; DLP11SN201HL2L; DLP31SN551ML2LB82720-H15-A35;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 42 V
Voltage Rating (DC): 80 V
Max Current Rating: 200 mA

Buy Now
68mH 10KHz 200mA Inductor and Choke - 839-B82720H15A35 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68mH 10KHz 200mA Inductor and Choke
839-B82720H15A35
68mH 10KHz 200mA Inductor and Choke 839-B82720H15A35
Ind Common Mode Choke 68mH -30% to 50% 10KHz Ferrite 200mA Radial Box Product overview: B82720H15A35 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68mH, 10KHz, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68mH, 10KHz, 200mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720H15A35 can be used for catalog matching and distributor lookup.

Ind Common Mode Choke 68mH -30% to 50% 10KHz Ferrite 200mA Radial Box Product overview: B82720H15A35 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68mH, 10KHz, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68mH, 10KHz, 200mA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82720H15A35 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1027865-B82720H15A35 839-B82720H15A35
Product Name Common Mode Chokes - B82720H15A35 68mH 10KHz 200mA Inductor and Choke
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
Fixed Inductors - 1674-CL0805-J393JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details