EPCOS AG Choke, Ring Core, 1Mh, 5A; Inductance Epcos B82615B2502M001

Description
CHOKE, RING CORE, 1MH, 5A; Inductance:1mH; Rated Current:5A; Product Range:B82615 Series; SVHC:No SVHC (27-Jun-2018); DC Current Max:5A; DC Current Rating:5A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Inductor Case RoHS Compliant: Yes
Datasheet
Description
CHOKE, RING CORE, 1MH, 5A; Inductance:1mH; Rated Current:5A; Product Range:B82615 Series; SVHC:No SVHC (27-Jun-2018); DC Current Max:5A; DC Current Rating:5A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Inductor Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Ring Core, 1Mh, 5A; Inductance Epcos - 15P1243 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Ring Core, 1Mh, 5A; Inductance Epcos
15P1243
Choke, Ring Core, 1Mh, 5A; Inductance Epcos 15P1243
CHOKE, RING CORE, 1MH, 5A; Inductance:1mH; Rated Current:5A; Product Range:B82615 Series; SVHC:No SVHC (27-Jun-2018); DC Current Max:5A; DC Current Rating:5A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Inductor Case RoHS Compliant: Yes

CHOKE, RING CORE, 1MH, 5A; Inductance:1mH; Rated Current:5A; Product Range:B82615 Series; SVHC:No SVHC (27-Jun-2018); DC Current Max:5A; DC Current Rating:5A; DC Resistance Max:0.15ohm; Inductance Tolerance:± 20%; Inductor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 15P1243
Product Name Choke, Ring Core, 1Mh, 5A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5374 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details