2.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 3A DCR 400mOhm (Typ)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-B82615B2302M001-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Configuration | Fixed |