EPCOS AG Fixed Inductors B82562N4474M000

Description
470µH Shielded Wirewound Inductor 410mA 1.3Ohm Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 410mA 1.3Ohm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82562N4474M000TR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 410mA 1.3Ohm Nonstandard

470µH Shielded Wirewound Inductor 410mA 1.3Ohm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82562N4474M000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 410MA 1.3 OHM

FIXED IND 470UH 410MA 1.3 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82562N4474M000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 410MA 1.3 OHM

FIXED IND 470UH 410MA 1.3 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82562N4474M000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details