EPCOS AG Fixed Inductors B82562N4332N000

Description
3.3µH Shielded Wirewound Inductor 3.7A 19mOhm Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 3.7A 19mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77635-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77635-1-ND
Fixed Inductors 495-77635-1-ND
3.3µH Shielded Wirewound Inductor 3.7A 19mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 3.7A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77635-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77635-2-ND
Fixed Inductors 495-77635-2-ND
3.3µH Shielded Wirewound Inductor 3.7A 19mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 3.7A 19mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77635-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77635-6-ND
Fixed Inductors 495-77635-6-ND
3.3µH Shielded Wirewound Inductor 3.7A 19mOhm Nonstandard

3.3µH Shielded Wirewound Inductor 3.7A 19mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-77635-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details