EPCOS AG Fixed Inductors B82559B7103A019

Description
10µH Shielded Wirewound Inductor 11.7A 8.8mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 11.7A 8.8mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B7103A019DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 11.7A 8.8mOhm Nonstandard, 3 Lead

10µH Shielded Wirewound Inductor 11.7A 8.8mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B7103A019CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 11.7A 8.8mOhm Nonstandard, 3 Lead

10µH Shielded Wirewound Inductor 11.7A 8.8mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B7103A019TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 11.7A 8.8mOhm Nonstandard, 3 Lead

10µH Shielded Wirewound Inductor 11.7A 8.8mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559B7103A019DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers