EPCOS AG Fixed Inductors B82559B5472A027

Description
4.7µH Shielded Wirewound Inductor 37A 1.39mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 37A 1.39mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B5472A027TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 37A 1.39mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 37A 1.39mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559B5472A027DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 37A 1.39mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 37A 1.39mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82559B5472A027CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 37A 1.39mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 37A 1.39mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559B5472A027TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details