3.3µH Shielded Wirewound Inductor 25A 2.2mOhm Nonstandard, 3 Lead
3.3µH Shielded Wirewound Inductor 25A 2.2mOhm Nonstandard, 3 Lead
3.3µH Shielded Wirewound Inductor 25A 2.2mOhm Nonstandard, 3 Lead
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 495-B82559B5332A016DKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |