EPCOS AG Fixed Inductors B82559B2102A016

Description
1µH Shielded Wirewound Inductor 36A 1mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 36A 1mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559B2102A016CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 36A 1mOhm Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 36A 1mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B2102A016TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 36A 1mOhm Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 36A 1mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559B2102A016DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 36A 1mOhm Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 36A 1mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559B2102A016CT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0008TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details