EPCOS AG Fixed Inductors B82559A9153A020

Description
15µH Shielded Wirewound Inductor 4.95mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 4.95mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5715-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5715-1-ND
Fixed Inductors 495-5715-1-ND
15µH Shielded Wirewound Inductor 4.95mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5715-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5715-2-ND
Fixed Inductors 495-5715-2-ND
15µH Shielded Wirewound Inductor 4.95mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.95mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-5715-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5715-6-ND
Fixed Inductors 495-5715-6-ND
15µH Shielded Wirewound Inductor 4.95mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 4.95mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-5715-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details