EPCOS AG Fixed Inductors B82559A7103A020

Description
10µH Shielded Wirewound Inductor 3.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-76073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76073-2-ND
Fixed Inductors 495-76073-2-ND
10µH Shielded Wirewound Inductor 3.9mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76073-6-ND
Fixed Inductors 495-76073-6-ND
10µH Shielded Wirewound Inductor 3.9mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-76073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-76073-1-ND
Fixed Inductors 495-76073-1-ND
10µH Shielded Wirewound Inductor 3.9mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82559A7103A020 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82559A7103A020
Fixed Inductors B82559A7103A020
FIXED IND 10UH 3.9 MOHM SMD

FIXED IND 10UH 3.9 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76073-2-ND B82559A7103A020
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details