EPCOS AG Fixed Inductors B82559A4432A025

Description
4.35µH Shielded Wirewound Inductor 1.3mOhm Nonstandard
Request a Quote Datasheet
Description
4.35µH Shielded Wirewound Inductor 1.3mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-3456-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3456-ND
Fixed Inductors 495-3456-ND
4.35µH Shielded Wirewound Inductor 1.3mOhm Nonstandard

4.35µH Shielded Wirewound Inductor 1.3mOhm Nonstandard

Buy Now Datasheet
Inductor, 4.35Uh, 30A, Eru; Inductance Epcos - 40P2848 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.35Uh, 30A, Eru; Inductance Epcos
40P2848
Inductor, 4.35Uh, 30A, Eru; Inductance Epcos 40P2848
INDUCTOR, 4.35UH, 30A, ERU; Inductance:4.35µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:-; Power Inductor Case:25.3mm x 23.5mm x 10.75mm; DC Resistance Max:-; Inductance RoHS Compliant: Yes

INDUCTOR, 4.35UH, 30A, ERU; Inductance:4.35µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:-; Power Inductor Case:25.3mm x 23.5mm x 10.75mm; DC Resistance Max:-; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-3456-ND 40P2848
Product Name Fixed Inductors Inductor, 4.35Uh, 30A, Eru; Inductance Epcos
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 7 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126020 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details
Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details