EPCOS AG Fixed Inductors B82559A4222A024

Description
2.2µH Shielded Wirewound Inductor 44.9A 0.85mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 44.9A 0.85mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A4222A024DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 44.9A 0.85mOhm Nonstandard, 3 Lead

2.2µH Shielded Wirewound Inductor 44.9A 0.85mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A4222A024CT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 44.9A 0.85mOhm Nonstandard, 3 Lead

2.2µH Shielded Wirewound Inductor 44.9A 0.85mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A4222A024TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 44.9A 0.85mOhm Nonstandard, 3 Lead

2.2µH Shielded Wirewound Inductor 44.9A 0.85mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559A4222A024DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details