TDK Corporation SMD 1.5UH 1.7 MOHM Inductor and Choke B82559A3152A019

Description
FIXED IND 1.5UH 1.7 MOHM SMD Product overview: B82559A3152A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A3152A019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.7 MOHM SMD Product overview: B82559A3152A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A3152A019 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.7 MOHM Inductor and Choke - 71-B82559A3152A019 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.7 MOHM Inductor and Choke
71-B82559A3152A019
SMD 1.5UH 1.7 MOHM Inductor and Choke 71-B82559A3152A019
FIXED IND 1.5UH 1.7 MOHM SMD Product overview: B82559A3152A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A3152A019 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.7 MOHM SMD Product overview: B82559A3152A019 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.7 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A3152A019 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82559A3152A019
863267-B82559A3152A019
Fixed Inductors - B82559A3152A019 863267-B82559A3152A019
Manufacturer: EPCOS (TDK) Win Source Part Number: 863267-B82559A3152A0 19 Series: ERU19 - Flat Wire Inductor Operating Temperature Range: -40°C ~ 150°C Features: Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead Package: Nonstandard, 3 Lead Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: B82559A3152A 19, B82559A3152A19, 495-7415-6, 495-7415-1, 495-7415-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863267-B82559A3152A019
Series: ERU19 - Flat Wire Inductor
Operating Temperature Range: -40°C ~ 150°C
Features: Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead
Package: Nonstandard, 3 Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: B82559A3152A 19, B82559A3152A19, 495-7415-6, 495-7415-1, 495-7415-2

Buy Now Datasheet
Fixed Inductors - 495-7415-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7415-1-ND
Fixed Inductors 495-7415-1-ND
1.5µH Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-7415-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-7415-2-ND
Fixed Inductors 495-7415-2-ND
1.5µH Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead

1.5µH Shielded Wirewound Inductor 1.7mOhm Max Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82559A3152A019 863267-B82559A3152A019 495-7415-1-ND
Product Name SMD 1.5UH 1.7 MOHM Inductor and Choke Fixed Inductors - B82559A3152A019 Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N8 0402DC-6N8XJRW , 0402DC-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details