EPCOS AG Fixed Inductors B82559A2102A024

Description
1µH Shielded Wirewound Inductor 54.4A 0.45mOhm Nonstandard, 3 Lead
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 54.4A 0.45mOhm Nonstandard, 3 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82559A2102A024DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 54.4A 0.45mOhm Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 54.4A 0.45mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A2102A024TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 54.4A 0.45mOhm Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 54.4A 0.45mOhm Nonstandard, 3 Lead

Buy Now Datasheet
Fixed Inductors - 495-B82559A2102A024CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 54.4A 0.45mOhm Nonstandard, 3 Lead

1µH Shielded Wirewound Inductor 54.4A 0.45mOhm Nonstandard, 3 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82559A2102A024DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-36N 0402DC-36NXJRW , 0402DC-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details