EPCOS AG Fixed Inductors - B82559A112A13 B82559A112A13

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998433-B82559A112A13 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 20 A Length: 13.2 mm Shielding: Shielded Inductance: 1.1 µH Height - Seated (Max): 4.953 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 20 A Composition: Wirewound Height: 4.95 mm Weight: 2.599991 g Number of Pins: 2 Width: 10.6934 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): SER1360-102KLD; SER1360-102KLB; LQM21NN1R0K10D; LQM18NN1R0K00D; CS160808-1R0K; LK16081R2K-TB82559A 112A 13; B82559A112A13.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 11 mm Lead Free: Yes Max DC Current: 20 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 20 A Schedule B: 8504500000 REACH SVHC: Unknown Inductance Tolerance: 10 %
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998433-B82559A112A13 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 20 A Length: 13.2 mm Shielding: Shielded Inductance: 1.1 µH Height - Seated (Max): 4.953 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 20 A Composition: Wirewound Height: 4.95 mm Weight: 2.599991 g Number of Pins: 2 Width: 10.6934 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): SER1360-102KLD; SER1360-102KLB; LQM21NN1R0K10D; LQM18NN1R0K00D; CS160808-1R0K; LK16081R2K-TB82559A 112A 13; B82559A112A13.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 11 mm Lead Free: Yes Max DC Current: 20 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 20 A Schedule B: 8504500000 REACH SVHC: Unknown Inductance Tolerance: 10 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82559A112A13 - 998433-B82559A112A13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82559A112A13
998433-B82559A112A13
Fixed Inductors - B82559A112A13 998433-B82559A112A13
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998433-B82559A112A13 Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 20 A Length: 13.2 mm Shielding: Shielded Inductance: 1.1 µH Height - Seated (Max): 4.953 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 20 A Composition: Wirewound Height: 4.95 mm Weight: 2.599991 g Number of Pins: 2 Width: 10.6934 mm Categories: Fixed Inductors DC Resistance (DCR): 2.2 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): SER1360-102KLD; SER1360-102KLB; LQM21NN1R0K10D; LQM18NN1R0K00D; CS160808-1R0K; LK16081R2K-TB82559A 112A 13; B82559A112A13.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 11 mm Lead Free: Yes Max DC Current: 20 A Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Saturation Current: 20 A Schedule B: 8504500000 REACH SVHC: Unknown Inductance Tolerance: 10 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998433-B82559A112A13
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 20 A
Length: 13.2 mm
Shielding: Shielded
Inductance: 1.1 µH
Height - Seated (Max): 4.953 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 10 kHz
Core Material: Ferrite
Military Standard: Not
DC Current: 20 A
Composition: Wirewound
Height: 4.95 mm
Weight: 2.599991 g
Number of Pins: 2
Width: 10.6934 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.2 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): SER1360-102KLD; SER1360-102KLB; LQM21NN1R0K10D; LQM18NN1R0K00D; CS160808-1R0K; LK16081R2K-TB82559A 112A 13; B82559A112A13.;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 11 mm
Lead Free: Yes
Max DC Current: 20 A
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Saturation Current: 20 A
Schedule B: 8504500000
REACH SVHC: Unknown
Inductance Tolerance: 10 %

Buy Now
1.1uH 10KHz 14.2A Inductor and Choke - 71-B82559A112A13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.1uH 10KHz 14.2A Inductor and Choke
71-B82559A112A13
1.1uH 10KHz 14.2A Inductor and Choke 71-B82559A112A13
Inductor Power Shielded Wirewound 1.1uH 10% 10KHz Ferrite 14.2A 0.0022Ohm DCR T/R Product overview: B82559A112A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1uH, 10KHz, 14.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1uH, 10KHz, 14.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A112A13 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.1uH 10% 10KHz Ferrite 14.2A 0.0022Ohm DCR T/R Product overview: B82559A112A13 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1uH, 10KHz, 14.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.1uH, 10KHz, 14.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82559A112A13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 998433-B82559A112A13 71-B82559A112A13
Product Name Fixed Inductors - B82559A112A13 1.1uH 10KHz 14.2A Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Power
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 1.1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers