30µH Shielded Wirewound Inductor 8.5A 16.5mOhm Max Nonstandard, 3 Lead
INDUCTOR, 30UH, SEMISHIELDED, 7A; Inductance:30µH; RMS Current (Irms):7A; Inductor Construction:Semishi
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75392-2-ND | 25AH7866 |
| Product Name | Fixed Inductors | Inductor, 30Uh, Semishielded, 7A; Inductance Epcos |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |