EPCOS AG Fixed Inductors B82559A0242A013

Description
2.4µH Shielded Wirewound Inductor 16.5A 2.76mOhm Nonstandard
Request a Quote Datasheet
Description
2.4µH Shielded Wirewound Inductor 16.5A 2.76mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1863-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1863-1-ND
Fixed Inductors 495-1863-1-ND
2.4µH Shielded Wirewound Inductor 16.5A 2.76mOhm Nonstandard

2.4µH Shielded Wirewound Inductor 16.5A 2.76mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1863-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1863-2-ND
Fixed Inductors 495-1863-2-ND
2.4µH Shielded Wirewound Inductor 16.5A 2.76mOhm Nonstandard

2.4µH Shielded Wirewound Inductor 16.5A 2.76mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1863-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1863-6-ND
Fixed Inductors 495-1863-6-ND
2.4µH Shielded Wirewound Inductor 16.5A 2.76mOhm Nonstandard

2.4µH Shielded Wirewound Inductor 16.5A 2.76mOhm Nonstandard

Buy Now Datasheet
Inductor, Shielded, 2.4Uh, 16.5A, Smd; Inductance Epcos - 59T9597 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.4Uh, 16.5A, Smd; Inductance Epcos
59T9597
Inductor, Shielded, 2.4Uh, 16.5A, Smd; Inductance Epcos 59T9597
INDUCTOR, SHIELDED, 2.4UH, 16.5A, SMD; Inductance:2.4µH; RMS Current (Irms):-; Inductor Construction:Shielde d; Saturation Current (Isat):16.5A; Product Range:B82559 Series; Power Inductor Case:13mm x 10.7mm x 5.95mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.4UH, 16.5A, SMD; Inductance:2.4µH; RMS Current (Irms):-; Inductor Construction:Shielded; Saturation Current (Isat):16.5A; Product Range:B82559 Series; Power Inductor Case:13mm x 10.7mm x 5.95mm RoHS Compliant: Yes

Supplier's Site
Inductor, 2.4Uh, Shielded Rohs Compliant Epcos - 92AH4116 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.4Uh, Shielded Rohs Compliant Epcos
92AH4116
Inductor, 2.4Uh, Shielded Rohs Compliant Epcos 92AH4116
INDUCTOR, 2.4UH, SHIELDED ROHS COMPLIANT: YES

INDUCTOR, 2.4UH, SHIELDED ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - B82559A0242A013 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82559A0242A013
Fixed Inductors B82559A0242A013
FIXED IND 2.4UH 16.5A 2.76 MOHM

FIXED IND 2.4UH 16.5A 2.76 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1863-1-ND 59T9597 92AH4116 B82559A0242A013
Product Name Fixed Inductors Inductor, Shielded, 2.4Uh, 16.5A, Smd; Inductance Epcos Inductor, 2.4Uh, Shielded Rohs Compliant Epcos Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers