EPCOS AG Fixed Inductors B82500C0000A005

Description
820µH Unshielded Wirewound Inductor 500mA 2.5Ohm Axial
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 500mA 2.5Ohm Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75966-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75966-ND
Fixed Inductors 495-75966-ND
820µH Unshielded Wirewound Inductor 500mA 2.5Ohm Axial

820µH Unshielded Wirewound Inductor 500mA 2.5Ohm Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Vhf Choke, B82500 Series, 820 H, 20%, 2.5 Ohm, 500 Ma Rohs Compliant Epcos - 86H8006 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Vhf Choke, B82500 Series, 820 H, 20%, 2.5 Ohm, 500 Ma Rohs Compliant Epcos
86H8006
Axial Leaded High Frequency Inductor, Vhf Choke, B82500 Series, 820 H, 20%, 2.5 Ohm, 500 Ma Rohs Compliant Epcos 86H8006
Axial Leaded High Frequency Inductor, VHF Choke, B82500 Series, 820 H, 20%, 2.5 ohm, 500 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, VHF Choke, B82500 Series, 820 H, 20%, 2.5 ohm, 500 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75966-ND 86H8006
Product Name Fixed Inductors Axial Leaded High Frequency Inductor, Vhf Choke, B82500 Series, 820 H, 20%, 2.5 Ohm, 500 Ma Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers