EPCOS AG SMD 700MA 90MOHM Inductor and Choke B82498F3829K000

Description
FIXED IND 8.2NH 700MA 90MOHM SMD Product overview: B82498F3829K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3829K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2NH 700MA 90MOHM SMD Product overview: B82498F3829K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3829K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 700MA 90MOHM Inductor and Choke - 71-B82498F3829K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 90MOHM Inductor and Choke
71-B82498F3829K000
SMD 700MA 90MOHM Inductor and Choke 71-B82498F3829K000
FIXED IND 8.2NH 700MA 90MOHM SMD Product overview: B82498F3829K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3829K000 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 700MA 90MOHM SMD Product overview: B82498F3829K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 90MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 90MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3829K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1377951-B82498F3829K000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1377951-B82498F3829K000
Inductors, Coils, Chokes - Fixed Inductors 1377951-B82498F3829K000
Win Source Part Number: 1377951-B82498F3829K 000 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: EPCOS - TDK Electronics Series: SIMID Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.091" L x 0.067" W (2.30mm x 1.70mm) Height - Seated (Max): 0.055" (1.40mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 8.2 nH Current Rating (Amps): 700 mA Shielding: Unshielded DC Resistance (DCR): 90mOhm Max Q @ Freq: 50 @ 1GHz Frequency - Self Resonant: 5GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1377951-B82498F3829K000
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: EPCOS - TDK Electronics
Series: SIMID
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.091" L x 0.067" W (2.30mm x 1.70mm)
Height - Seated (Max): 0.055" (1.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 8.2 nH
Current Rating (Amps): 700 mA
Shielding: Unshielded
DC Resistance (DCR): 90mOhm Max
Q @ Freq: 50 @ 1GHz
Frequency - Self Resonant: 5GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet
Fixed Inductors - 495-1859-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1859-1-ND
Fixed Inductors 495-1859-1-ND
8.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

8.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1859-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1859-6-ND
Fixed Inductors 495-1859-6-ND
8.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

8.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-1859-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1859-2-ND
Fixed Inductors 495-1859-2-ND
8.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

8.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3829K000 1377951-B82498F3829K000 495-1859-1-ND
Product Name SMD 700MA 90MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ceramic Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.0082 microH 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0700 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers