EPCOS AG Fixed Inductors B82498F3821G000

Description
820nH Unshielded Wirewound Inductor 180mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 180mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82498F3821G000TR-ND - DigiKey
Thief River Falls, MN, United States
820nH Unshielded Wirewound Inductor 180mA 1.9Ohm Max Nonstandard

820nH Unshielded Wirewound Inductor 180mA 1.9Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3821G000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 180MA 1.9 OHM

FIXED IND 820NH 180MA 1.9 OHM

Buy Now Datasheet
Fixed Inductors - 495-B82498F3821G000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 180MA 1.9 OHM

FIXED IND 820NH 180MA 1.9 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82498F3821G000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-18N 0302CS-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details