EPCOS AG Automotive 0.082uH 150MHz 0.5A Inductor and Choke B82498F3820J001

Description
Inductor RF Molded Wirewound 0.082uH 5% 150MHz 60Q-Factor Ceramic 0.5A 0.19Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3820J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 150MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 150MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3820J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 0.082uH 5% 150MHz 60Q-Factor Ceramic 0.5A 0.19Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3820J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 150MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 150MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3820J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.082uH 150MHz 0.5A Inductor and Choke - 71-B82498F3820J001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.082uH 150MHz 0.5A Inductor and Choke
71-B82498F3820J001
Automotive 0.082uH 150MHz 0.5A Inductor and Choke 71-B82498F3820J001
Inductor RF Molded Wirewound 0.082uH 5% 150MHz 60Q-Factor Ceramic 0.5A 0.19Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3820J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 150MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 150MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3820J001 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.082uH 5% 150MHz 60Q-Factor Ceramic 0.5A 0.19Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3820J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 150MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 150MHz, 0.5A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3820J001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82498F3820J001TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3820J001DKR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3820J001CT-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

82nH Unshielded Wirewound Inductor 500mA 190mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3820J001 495-B82498F3820J001TR-ND
Product Name Automotive 0.082uH 150MHz 0.5A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers