TDK Corporation 25MHz 190mA Inductor and Choke B82498F3681J1

Description
Ind Chip Molded Wirewound 680nH 5% 25MHz 23Q-Factor Ceramic 190mA 0805 Blister T/R Product overview: B82498F3681J1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25MHz, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Ind Chip Molded Wirewound 680nH 5% 25MHz 23Q-Factor Ceramic 190mA 0805 Blister T/R Product overview: B82498F3681J1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25MHz, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25MHz 190mA Inductor and Choke - 71-B82498F3681J1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHz 190mA Inductor and Choke
71-B82498F3681J1
25MHz 190mA Inductor and Choke 71-B82498F3681J1
Ind Chip Molded Wirewound 680nH 5% 25MHz 23Q-Factor Ceramic 190mA 0805 Blister T/R Product overview: B82498F3681J1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25MHz, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J1 can be used for catalog matching and distributor lookup.

Ind Chip Molded Wirewound 680nH 5% 25MHz 23Q-Factor Ceramic 190mA 0805 Blister T/R Product overview: B82498F3681J1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 25MHz, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J1 can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - B82498F3681J1 - 1109686-B82498F3681J1 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82498F3681J1
1109686-B82498F3681J1
Fixed Inductors - B82498F3681J1 1109686-B82498F3681J1
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109686-B82498F3681J 1 Packaging: Tape and Reel Current Rating: 190 mA Length: 2.3114 mm Shielding: Unshielded Inductance: 680 nH Height - Seated (Max): 1.397 mm Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 25 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 300 MHz DC Current: 190 mA Composition: Wirewound Height: 1.4 mm Width: 1.7018 mm Categories: Fixed Inductors DC Resistance (DCR): 1.7 Ω Case / Package: 0805 Alternative Parts (Cross-Reference): B82498F3681J 1; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Depth: 1.7 mm Max DC Current: 190 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109686-B82498F3681J1
Packaging: Tape and Reel
Current Rating: 190 mA
Length: 2.3114 mm
Shielding: Unshielded
Inductance: 680 nH
Height - Seated (Max): 1.397 mm
Tolerance: 5 %
Ratings: AEC-Q200
Test Frequency: 25 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 300 MHz
DC Current: 190 mA
Composition: Wirewound
Height: 1.4 mm
Width: 1.7018 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.7 Ω
Case / Package: 0805
Alternative Parts (Cross-Reference): B82498F3681J 1;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Depth: 1.7 mm
Max DC Current: 190 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3681J1 1109686-B82498F3681J1
Product Name 25MHz 190mA Inductor and Choke Fixed Inductors - B82498F3681J1
Core Material Ceramic
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 5 (+/- %)
Packing Method Tape and Reel Tape Reel; Tape and Reel
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details