TDK Corporation SMD 190mA Inductor and Choke B82498F3681J

Description
RF Inductors - SMD 680 nH 190mA 5% 2x1.2mm SMD Product overview: B82498F3681J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 680 nH 190mA 5% 2x1.2mm SMD Product overview: B82498F3681J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 190mA Inductor and Choke - 71-B82498F3681J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 190mA Inductor and Choke
71-B82498F3681J
SMD 190mA Inductor and Choke 71-B82498F3681J
RF Inductors - SMD 680 nH 190mA 5% 2x1.2mm SMD Product overview: B82498F3681J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 680 nH 190mA 5% 2x1.2mm SMD Product overview: B82498F3681J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 190mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 190mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3681J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82498F3681J
Product Name SMD 190mA Inductor and Choke
Technology Wirewound
Core Material Ceramic
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers