TDK Corporation SMD 500mA Inductor and Choke B82498F3680J

Description
RF Inductors - SMD 68nH 500mA 5% 2x1.3mm SMD Product overview: B82498F3680J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3680J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 68nH 500mA 5% 2x1.3mm SMD Product overview: B82498F3680J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3680J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500mA Inductor and Choke - 71-B82498F3680J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500mA Inductor and Choke
71-B82498F3680J
SMD 500mA Inductor and Choke 71-B82498F3680J
RF Inductors - SMD 68nH 500mA 5% 2x1.3mm SMD Product overview: B82498F3680J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3680J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 68nH 500mA 5% 2x1.3mm SMD Product overview: B82498F3680J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3680J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82498F3680J - 1024404-B82498F3680J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82498F3680J
1024404-B82498F3680J
Fixed Inductors - B82498F3680J 1024404-B82498F3680J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024404-B82498F3680J Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 500 mA Length: 2.3 mm Shielding: Unshielded Inductance: 68 nH Height - Seated (Max): 1.397 mm Mounting: SMD (SMT) Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 200 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 1.6 GHz DC Current: 500 mA Composition: Wirewound Height: 1.4 mm Weight: 5.499807 mg Number of Pins: 2 Width: 1.7018 mm Categories: Fixed Inductors DC Resistance (DCR): 180 mΩ Case / Package: 2012 Case / Package: 0805 Max Frequency: 500 Hz Alternative Parts (Cross-Reference): CW252016-68NJ; CW201212-68NJ; LQW2BAS68NJ00L; AISC-0805-R068J-T; CW160808-68NJ; 744761168CB82498F368 0J.; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.7 mm Lead Free: Yes Max DC Current: 500 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0805 REACH SVHC: Unknown Q Factor: 60 Inductance Tolerance: 5 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024404-B82498F3680J
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 500 mA
Length: 2.3 mm
Shielding: Unshielded
Inductance: 68 nH
Height - Seated (Max): 1.397 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Ratings: AEC-Q200
Test Frequency: 200 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 1.6 GHz
DC Current: 500 mA
Composition: Wirewound
Height: 1.4 mm
Weight: 5.499807 mg
Number of Pins: 2
Width: 1.7018 mm
Categories: Fixed Inductors
DC Resistance (DCR): 180 mΩ
Case / Package: 2012
Case / Package: 0805
Max Frequency: 500 Hz
Alternative Parts (Cross-Reference): CW252016-68NJ; CW201212-68NJ; LQW2BAS68NJ00L; AISC-0805-R068J-T; CW160808-68NJ; 744761168CB82498F3680J.;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.7 mm
Lead Free: Yes
Max DC Current: 500 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8504500000, 8504500000
Case Code (Imperial): 0805
REACH SVHC: Unknown
Q Factor: 60
Inductance Tolerance: 5 %

Buy Now
Inductors B82498F3680J
RF Inductors - SMD 68nH 500mA 5% 2x1.3mm SMD

RF Inductors - SMD 68nH 500mA 5% 2x1.3mm SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 71-B82498F3680J 1024404-B82498F3680J B82498F3680J
Product Name SMD 500mA Inductor and Choke Fixed Inductors - B82498F3680J Inductors
Technology Wirewound Standard; Wirewound
Core Material Ceramic
Inductance Range 0.0680 microH 0.0680 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Reel Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details