TDK Corporation SMD 320mA Inductor and Choke B82498F3221J

Description
RF Inductors - SMD 220nH 320mA 5% 2x1.3mm SMD Product overview: B82498F3221J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3221J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 220nH 320mA 5% 2x1.3mm SMD Product overview: B82498F3221J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3221J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 320mA Inductor and Choke - 71-B82498F3221J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 320mA Inductor and Choke
71-B82498F3221J
SMD 320mA Inductor and Choke 71-B82498F3221J
RF Inductors - SMD 220nH 320mA 5% 2x1.3mm SMD Product overview: B82498F3221J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3221J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 220nH 320mA 5% 2x1.3mm SMD Product overview: B82498F3221J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3221J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82498F3221J - 1047970-B82498F3221J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82498F3221J
1047970-B82498F3221J
Fixed Inductors - B82498F3221J 1047970-B82498F3221J
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047970-B82498F3221J Packaging: Cut Tape (CT) Termination: SMD/SMT Current Rating: 320 mA Length: 2.3 mm Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 1.397 mm Mounting: SMD (SMT) Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 100 MHz Core Material: Ceramic Military Standard: Not Self Resonant Frequency: 950 MHz DC Current: 320 mA Composition: Wirewound Height: 1.4 mm Weight: 5.499807 mg Number of Pins: 2 Width: 1.7018 mm Categories: Fixed Inductors DC Resistance (DCR): 700 mΩ Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): LQW2BASR22J00L; AISC-0805-R22J-T; LQW2BHNR22J03L; LQW18ANR22J80D; AISC-0603HP-R22J-T; AISC-0402F-R22J-TB82 498F3221J.; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Depth: 1.7 mm Lead Free: Yes Max DC Current: 320 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8504500000, 8504500000 Case Code (Imperial): 0805 REACH SVHC: Unknown Q Factor: 45 Inductance Tolerance: 5 %

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047970-B82498F3221J
Packaging: Cut Tape (CT)
Termination: SMD/SMT
Current Rating: 320 mA
Length: 2.3 mm
Shielding: Unshielded
Inductance: 220 nH
Height - Seated (Max): 1.397 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Ratings: AEC-Q200
Test Frequency: 100 MHz
Core Material: Ceramic
Military Standard: Not
Self Resonant Frequency: 950 MHz
DC Current: 320 mA
Composition: Wirewound
Height: 1.4 mm
Weight: 5.499807 mg
Number of Pins: 2
Width: 1.7018 mm
Categories: Fixed Inductors
DC Resistance (DCR): 700 mΩ
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): LQW2BASR22J00L; AISC-0805-R22J-T; LQW2BHNR22J03L; LQW18ANR22J80D; AISC-0603HP-R22J-T; AISC-0402F-R22J-TB82498F3221J.;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Depth: 1.7 mm
Lead Free: Yes
Max DC Current: 320 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8504500000, 8504500000
Case Code (Imperial): 0805
REACH SVHC: Unknown
Q Factor: 45
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3221J 1047970-B82498F3221J
Product Name SMD 320mA Inductor and Choke Fixed Inductors - B82498F3221J
Technology Wirewound Standard; Wirewound
Core Material Ceramic
Inductance Range 0.2200 microH 0.2200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Packing Method Reel Tape Reel; Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME2425-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers