EPCOS AG Fixed Inductors B82498F3221G001

Description
FIXED IND 220NH 320MA 700 MOHM
Request a Quote Datasheet
Description
FIXED IND 220NH 320MA 700 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82498F3221G001CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 320MA 700 MOHM

FIXED IND 220NH 320MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82498F3221G001DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 220NH 320MA 700 MOHM

FIXED IND 220NH 320MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82498F3221G001TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 320mA 700mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82498F3221G001CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-5 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details