EPCOS AG 340MA 530MOHM Inductor and Choke B82498F3181J000

Description
FIXED IND 180NH 340MA 530MOHM SM Product overview: B82498F3181J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MA, 530MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340MA, 530MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3181J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180NH 340MA 530MOHM SM Product overview: B82498F3181J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MA, 530MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340MA, 530MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3181J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
340MA 530MOHM Inductor and Choke - 71-B82498F3181J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
340MA 530MOHM Inductor and Choke
71-B82498F3181J000
340MA 530MOHM Inductor and Choke 71-B82498F3181J000
FIXED IND 180NH 340MA 530MOHM SM Product overview: B82498F3181J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MA, 530MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340MA, 530MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3181J000 can be used for catalog matching and distributor lookup.

FIXED IND 180NH 340MA 530MOHM SM Product overview: B82498F3181J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MA, 530MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340MA, 530MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3181J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-77052-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77052-1-ND
Fixed Inductors 495-77052-1-ND
180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77052-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77052-6-ND
Fixed Inductors 495-77052-6-ND
180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-77052-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77052-2-ND
Fixed Inductors 495-77052-2-ND
180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

180nH Unshielded Wirewound Inductor 340mA 530mOhm Max Nonstandard

Buy Now Datasheet
Wirewound Inductor, 180Nh, 0.34A, 0805 Rohs Compliant Epcos - 29AJ4395 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 180Nh, 0.34A, 0805 Rohs Compliant Epcos
29AJ4395
Wirewound Inductor, 180Nh, 0.34A, 0805 Rohs Compliant Epcos 29AJ4395
WIREWOUND INDUCTOR, 180NH, 0.34A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 180NH, 0.34A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Smt-Inductor 0805 Rohs Compliant Epcos - 06J1043 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 0805 Rohs Compliant Epcos
06J1043
Smt-Inductor 0805 Rohs Compliant Epcos 06J1043
SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

SMT-INDUCTOR 0805 ROHS COMPLIANT: YES 5% / TAPE & REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3181J000 495-77052-1-ND 29AJ4395 06J1043
Product Name 340MA 530MOHM Inductor and Choke Fixed Inductors Wirewound Inductor, 180Nh, 0.34A, 0805 Rohs Compliant Epcos Smt-Inductor 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers