EPCOS AG 440MA 310MOHM Inductor and Choke B82498F3121J001

Description
FIXED IND 120NH 440MA 310MOHM SM Product overview: B82498F3121J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3121J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 440MA 310MOHM SM Product overview: B82498F3121J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3121J001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
440MA 310MOHM Inductor and Choke - 71-B82498F3121J001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MA 310MOHM Inductor and Choke
71-B82498F3121J001
440MA 310MOHM Inductor and Choke 71-B82498F3121J001
FIXED IND 120NH 440MA 310MOHM SM Product overview: B82498F3121J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3121J001 can be used for catalog matching and distributor lookup.

FIXED IND 120NH 440MA 310MOHM SM Product overview: B82498F3121J001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3121J001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82498F3121J001-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82498F3121J001-ND
Fixed Inductors B82498F3121J001-ND
120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82498F3121J001 B82498F3121J001-ND
Product Name 440MA 310MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567661 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.2200 microH
DCR 3.7 ohms
View Details