EPCOS AG Fixed Inductors B82498F3121J000

Description
120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-3433-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3433-2-ND
Fixed Inductors 495-3433-2-ND
120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-3433-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3433-1-ND
Fixed Inductors 495-3433-1-ND
120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-3433-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-3433-6-ND
Fixed Inductors 495-3433-6-ND
120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard

120nH Unshielded Wirewound Inductor 440mA 310mOhm Max Nonstandard

Buy Now Datasheet
0.12uH 150MHz 0.44A Inductor and Choke - 71-B82498F3121J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.12uH 150MHz 0.44A Inductor and Choke
71-B82498F3121J000
0.12uH 150MHz 0.44A Inductor and Choke 71-B82498F3121J000
Inductor RF Molded Wirewound 0.12uH 5% 150MHz 50Q-Factor Ceramic 0.44A 0.31Ohm DCR 0805 T/R Product overview: B82498F3121J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uH, 150MHz, 0.44A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.12uH, 150MHz, 0.44A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3121J000 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.12uH 5% 150MHz 50Q-Factor Ceramic 0.44A 0.31Ohm DCR 0805 T/R Product overview: B82498F3121J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uH, 150MHz, 0.44A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.12uH, 150MHz, 0.44A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3121J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Inductor, 120Nh, 0.44A, 0805 Rohs Compliant Epcos - 29AJ4391 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 120Nh, 0.44A, 0805 Rohs Compliant Epcos
29AJ4391
Wirewound Inductor, 120Nh, 0.44A, 0805 Rohs Compliant Epcos 29AJ4391
WIREWOUND INDUCTOR, 120NH, 0.44A, 0805 ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 120NH, 0.44A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-3433-2-ND 71-B82498F3121J000 29AJ4391
Product Name Fixed Inductors 0.12uH 150MHz 0.44A Inductor and Choke Wirewound Inductor, 120Nh, 0.44A, 0805 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers