EPCOS AG Fixed Inductors B82498F3101J001

Description
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82498F3101J001DKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3101J001TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82498F3101J001CT-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

Buy Now Datasheet
Automotive 0.1uH 150MHz 0.45A Inductor and Choke - 71-B82498F3101J001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1uH 150MHz 0.45A Inductor and Choke
71-B82498F3101J001
Automotive 0.1uH 150MHz 0.45A Inductor and Choke 71-B82498F3101J001
Inductor RF Molded Wirewound 0.1uH 5% 150MHz 55Q-Factor Ceramic 0.45A 0.28Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3101J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 150MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 150MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3101J001 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.1uH 5% 150MHz 55Q-Factor Ceramic 0.45A 0.28Ohm DCR 0805 Automotive AEC-Q200 T/R Product overview: B82498F3101J001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uH, 150MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.1uH, 150MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498F3101J001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82498F3101J001DKR-ND 71-B82498F3101J001
Product Name Fixed Inductors Automotive 0.1uH 150MHz 0.45A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2223JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details