EPCOS AG Fixed Inductors B82498F3101G001

Description
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82498F3101G001-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82498F3101G001-ND
Fixed Inductors B82498F3101G001-ND
100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

100nH Unshielded Wirewound Inductor 450mA 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82498F3101G001-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details