TDK U.S.A. Corporation 2.2uH 7.96MHz 0.13A Inductor and Choke B82498B1222J

Description
Inductor General Purpose Wirewound 2.2uH 5% 7.96MHz 20Q-Factor Ferrite 0.13A 1.7Ohm DCR 0805 T/R Product overview: B82498B1222J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1222J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Wirewound 2.2uH 5% 7.96MHz 20Q-Factor Ferrite 0.13A 1.7Ohm DCR 0805 T/R Product overview: B82498B1222J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1222J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2uH 7.96MHz 0.13A Inductor and Choke - 71-B82498B1222J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2uH 7.96MHz 0.13A Inductor and Choke
71-B82498B1222J
2.2uH 7.96MHz 0.13A Inductor and Choke 71-B82498B1222J
Inductor General Purpose Wirewound 2.2uH 5% 7.96MHz 20Q-Factor Ferrite 0.13A 1.7Ohm DCR 0805 T/R Product overview: B82498B1222J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1222J can be used for catalog matching and distributor lookup.

Inductor General Purpose Wirewound 2.2uH 5% 7.96MHz 20Q-Factor Ferrite 0.13A 1.7Ohm DCR 0805 T/R Product overview: B82498B1222J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 7.96MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 7.96MHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82498B1222J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82498B1222J
Product Name 2.2uH 7.96MHz 0.13A Inductor and Choke
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 55
View Details
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers