EPCOS AG Inductor, 1.2Uh, 220Ma, 5%, 300Mhz, Smd; Inductance Epcos B82498B1122J

Description
INDUCTOR, 1.2UH, 220mA, 5%, 300MHZ, SMD; Inductance:1.2µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:300MHz; DC Current Rating:220mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes
Description
INDUCTOR, 1.2UH, 220mA, 5%, 300MHZ, SMD; Inductance:1.2µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:300MHz; DC Current Rating:220mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.2Uh, 220Ma, 5%, 300Mhz, Smd; Inductance Epcos - 13J5687 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 220Ma, 5%, 300Mhz, Smd; Inductance Epcos
13J5687
Inductor, 1.2Uh, 220Ma, 5%, 300Mhz, Smd; Inductance Epcos 13J5687
INDUCTOR, 1.2UH, 220mA, 5%, 300MHZ, SMD; Inductance:1.2µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:300MHz; DC Current Rating:220mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes

INDUCTOR, 1.2UH, 220mA, 5%, 300MHZ, SMD; Inductance:1.2µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:300MHz; DC Current Rating:220mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:B82498B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 13J5687
Product Name Inductor, 1.2Uh, 220Ma, 5%, 300Mhz, Smd; Inductance Epcos
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details