EPCOS AG Fixed Inductors B82496C3390G000

Description
39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82496C3390G000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82496C3390G000-ND
Fixed Inductors B82496C3390G000-ND
39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)

39nH Unshielded Wirewound Inductor 300mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82496C3390G000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-47N 0402CS-47NXJRW , 0402CS-47NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details