EPCOS AG Automotive 0.033uH 100MHz 0.35A Inductor and Choke B82496C3330G000

Description
Inductor RF Laser Cut 0.033uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.35A 0.6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3330G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3330G000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.033uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.35A 0.6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3330G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3330G000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.033uH 100MHz 0.35A Inductor and Choke - 71-B82496C3330G000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.033uH 100MHz 0.35A Inductor and Choke
71-B82496C3330G000
Automotive 0.033uH 100MHz 0.35A Inductor and Choke 71-B82496C3330G000
Inductor RF Laser Cut 0.033uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.35A 0.6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3330G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3330G000 can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.033uH 2% 100MHz 14Q-Factor Copper Plated Ceramic 0.35A 0.6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3330G000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uH, 100MHz, 0.35A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.033uH, 100MHz, 0.35A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3330G000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82496C3330G000CT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-B82496C3330G000DKR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-B82496C3330G000TR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 350mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3330G000 495-B82496C3330G000CT-ND
Product Name Automotive 0.033uH 100MHz 0.35A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Copper Plated Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 14 14
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers