TDK Corporation SMD 380mA Inductor and Choke B82496C3220J

Description
RF Inductors - SMD 22nH 380mA 5% 1.6x0.8mm SMD Product overview: B82496C3220J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 22nH 380mA 5% 1.6x0.8mm SMD Product overview: B82496C3220J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 380mA Inductor and Choke - 71-B82496C3220J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 380mA Inductor and Choke
71-B82496C3220J
SMD 380mA Inductor and Choke 71-B82496C3220J
RF Inductors - SMD 22nH 380mA 5% 1.6x0.8mm SMD Product overview: B82496C3220J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 22nH 380mA 5% 1.6x0.8mm SMD Product overview: B82496C3220J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3220J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82496C3220J
Product Name SMD 380mA Inductor and Choke
Technology Wirewound
Core Material Ceramic
Inductance Range 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details