TDK Corporation Automotive 0.18uH 25.2MHz 0.12A Inductor and Choke B82496C3181J

Description
Inductor RF Laser Cut 0.18uH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 0.12A 6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3181J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 25.2MHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 25.2MHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3181J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Laser Cut 0.18uH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 0.12A 6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3181J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 25.2MHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 25.2MHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3181J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.18uH 25.2MHz 0.12A Inductor and Choke - 71-B82496C3181J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.18uH 25.2MHz 0.12A Inductor and Choke
71-B82496C3181J
Automotive 0.18uH 25.2MHz 0.12A Inductor and Choke 71-B82496C3181J
Inductor RF Laser Cut 0.18uH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 0.12A 6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3181J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 25.2MHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 25.2MHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3181J can be used for catalog matching and distributor lookup.

Inductor RF Laser Cut 0.18uH 5% 25.2MHz 4Q-Factor Copper Plated Ceramic 0.12A 6Ohm DCR 0603 Automotive AEC-Q200 T/R Product overview: B82496C3181J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 25.2MHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 25.2MHz, 0.12A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3181J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82496C3181J
752176-B82496C3181J
Fixed Inductors - B82496C3181J 752176-B82496C3181J
Manufacturer: EPCOS (TDK) Win Source Part Number: 752176-B82496C3181J Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 752176-B82496C3181J
Manufacturer Homepage: www.epcos.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82496C3181J 752176-B82496C3181J
Product Name Automotive 0.18uH 25.2MHz 0.12A Inductor and Choke Fixed Inductors - B82496C3181J
Mounting Option Surface Mount
Technology RF
Core Material Copper Plated Ceramic
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A103731CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details