180nH Unshielded Wirewound Inductor 120mA 6Ohm Max 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | B82496C3181G000-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 2 (+/- %) |