TDK Corporation Fixed Inductors - B82496C3151J B82496C3151J

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744669-B82496C3151J Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744669-B82496C3151J Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82496C3151J
744669-B82496C3151J
Fixed Inductors - B82496C3151J 744669-B82496C3151J
Manufacturer: EPCOS (TDK) Win Source Part Number: 744669-B82496C3151J Manufacturer Homepage: www.epcos.com Reference case: SMD0603 Reference Date Code: Newest Popularity: Low Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 744669-B82496C3151J
Manufacturer Homepage: www.epcos.com
Reference case: SMD0603
Reference Date Code: Newest
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now
SMD 130mA Inductor and Choke - 71-B82496C3151J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 130mA Inductor and Choke
71-B82496C3151J
SMD 130mA Inductor and Choke 71-B82496C3151J
RF Inductors - SMD 150nH 130mA 5.0ohms Product overview: B82496C3151J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3151J can be used for catalog matching and distributor lookup.

RF Inductors - SMD 150nH 130mA 5.0ohms Product overview: B82496C3151J from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 130mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 130mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82496C3151J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 744669-B82496C3151J 71-B82496C3151J
Product Name Fixed Inductors - B82496C3151J SMD 130mA Inductor and Choke
Technology Wirewound
Core Material Ceramic
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1702825 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details