EPCOS AG Fixed Inductors B82496C3129A000

Description
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82496C3129A000TR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-B82496C3129A000CT-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 495-B82496C3129A000DKR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Wirewound Inductor 1.8A 25mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82496C3129A000TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CME375-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details