EPCOS AG Fixed Inductors B82496C3100G000

Description
10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82496C3100G000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82496C3100G000-ND
Fixed Inductors B82496C3100G000-ND
10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)

10nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82496C3100G000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N8 0302CS-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details