33µH Unshielded Wirewound Inductor 3A 66mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 3A 66mOhm Max Nonstandard
33µH Unshielded Wirewound Inductor 3A 66mOhm Max Nonstandard
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912697-B82479A1333M0
Series: B82479A1
Operating Temperature Range: -55°C ~ 150°C
Features: Unshielded Wirewound Inductor 66mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 495-5705-6, 495-5705-1, 495-5705-2, B82479A1333M, B82479A1333M-ND
Inductor Power Wirewound 33uH 20% 100KHz Ferrite 3A 0.066Ohm DCR T/R Product overview: B82479A1333M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1333M000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5705-1-ND | 912697-B82479A1333M000 | 71-B82479A1333M000 |
| Product Name | Fixed Inductors | Fixed Inductors - B82479A1333M000 | 33uH 100KHz 3A Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |