EPCOS AG 150uH 100KHz 1.5A Inductor and Choke B82479A1154M000

Description
Inductor Power Wirewound 150uH 20% 100KHz Ferrite 1.5A 0.25Ohm DCR T/R Product overview: B82479A1154M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1154M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Wirewound 150uH 20% 100KHz Ferrite 1.5A 0.25Ohm DCR T/R Product overview: B82479A1154M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1154M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uH 100KHz 1.5A Inductor and Choke - 71-B82479A1154M000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 100KHz 1.5A Inductor and Choke
71-B82479A1154M000
150uH 100KHz 1.5A Inductor and Choke 71-B82479A1154M000
Inductor Power Wirewound 150uH 20% 100KHz Ferrite 1.5A 0.25Ohm DCR T/R Product overview: B82479A1154M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1154M000 can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 150uH 20% 100KHz Ferrite 1.5A 0.25Ohm DCR T/R Product overview: B82479A1154M000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 1.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82479A1154M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82479A1154M000
1021764-B82479A1154M000
Fixed Inductors - B82479A1154M000 1021764-B82479A1154M000
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021764-B82479A1154M 000 Packaging: Reel - TR Type: Wirewound Current Rating: 1.5A Inductance: 150μH Height - Seated (Max): 0.280" (7.11mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.6A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Max Status: Active Temperature Range - Operating: -55°C to 150°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021764-B82479A1154M000
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.5A
Inductance: 150μH
Height - Seated (Max): 0.280" (7.11mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.6A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 495-B82479A1154M000CT-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-B82479A1154M000TR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.5A 250mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82479A1154M000 1021764-B82479A1154M000 495-B82479A1154M000CT-ND
Product Name 150uH 100KHz 1.5A Inductor and Choke Fixed Inductors - B82479A1154M000 Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details