EPCOS AG Fixed Inductors B82479A1104M000

Description
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2703-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2703-1-ND
Fixed Inductors 495-2703-1-ND
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2703-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2703-2-ND
Fixed Inductors 495-2703-2-ND
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-2703-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2703-6-ND
Fixed Inductors 495-2703-6-ND
100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.8A 190mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, 1.8A, +20%, Full Reel; Inductance Epcos - 06J0914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.8A, +20%, Full Reel; Inductance Epcos
06J0914
Inductor, 100Uh, 1.8A, +20%, Full Reel; Inductance Epcos 06J0914
INDUCTOR, 100UH, 1.8A, +20%, FULL REEL; Inductance:100µH; DC Resistance Max:0.19ohm; Self Resonant Frequency:-; DC Current Rating:1.8A; Product Range:B82479A1 Series; Inductance Tolerance:± 20%; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, 100UH, 1.8A, +20%, FULL REEL; Inductance:100µH; DC Resistance Max:0.19ohm; Self Resonant Frequency:-; DC Current Rating:1.8A; Product Range:B82479A1 Series; Inductance Tolerance:± 20%; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site
Wirewound Inductor, 100Uh, 1.8A, Smd Rohs Compliant Epcos - 73AJ2446 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 100Uh, 1.8A, Smd Rohs Compliant Epcos
73AJ2446
Wirewound Inductor, 100Uh, 1.8A, Smd Rohs Compliant Epcos 73AJ2446
WIREWOUND INDUCTOR, 100UH, 1.8A, SMD ROHS COMPLIANT: YES

WIREWOUND INDUCTOR, 100UH, 1.8A, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2703-1-ND 06J0914 73AJ2446
Product Name Fixed Inductors Inductor, 100Uh, 1.8A, +20%, Full Reel; Inductance Epcos Wirewound Inductor, 100Uh, 1.8A, Smd Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details