EPCOS AG Fixed Inductors B82477R4472M100

Description
4.7µH Shielded Wirewound Inductor 7.85A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 7.85A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-4545-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4545-2-ND
Fixed Inductors 495-4545-2-ND
4.7µH Shielded Wirewound Inductor 7.85A 11mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 7.85A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-4545-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4545-6-ND
Fixed Inductors 495-4545-6-ND
4.7µH Shielded Wirewound Inductor 7.85A 11mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 7.85A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 495-4545-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-4545-1-ND
Fixed Inductors 495-4545-1-ND
4.7µH Shielded Wirewound Inductor 7.85A 11mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 7.85A 11mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B82477R4472M100 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82477R4472M100
Fixed Inductors B82477R4472M100
FIXED IND 4.7UH 7.85A 11MOHM SMD

FIXED IND 4.7UH 7.85A 11MOHM SMD

Supplier's Site Datasheet
Surface Mount Power Inductor, B82477R4 Series, 4.7 H, 20%, Shielded, 0.011 Ohm, 7.5 A Rohs Compliant Epcos - 55W2288 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, B82477R4 Series, 4.7 H, 20%, Shielded, 0.011 Ohm, 7.5 A Rohs Compliant Epcos
55W2288
Surface Mount Power Inductor, B82477R4 Series, 4.7 H, 20%, Shielded, 0.011 Ohm, 7.5 A Rohs Compliant Epcos 55W2288
Surface Mount Power Inductor, B82477R4 Series, 4.7 H, 20%, Shielded, 0.011 ohm, 7.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, B82477R4 Series, 4.7 H, 20%, Shielded, 0.011 ohm, 7.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-4545-2-ND B82477R4472M100 55W2288
Product Name Fixed Inductors Fixed Inductors Surface Mount Power Inductor, B82477R4 Series, 4.7 H, 20%, Shielded, 0.011 Ohm, 7.5 A Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details